ABB AB Motor VESSWDM3546

Description
MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 1 HP, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, 85.5 FULL LOAD EFFICIENCY, 230/460 VOLTAGE, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 1 HP, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, 85.5 FULL LOAD EFFICIENCY, 230/460 VOLTAGE, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 99615315 - Radwell International
Willingboro, NJ, United States
MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 1 HP, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, 85.5 FULL LOAD EFFICIENCY, 230/460 VOLTAGE, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY

MOTOR, STAINLESS STEEL, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, 1 HP, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, 85.5 FULL LOAD EFFICIENCY, 230/460 VOLTAGE, 1.5 AMPS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 99615315
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - L0616...06PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Continuous Torque 0.0 In-lbs (0.0020 kg-cm)
Gear Type Planetary
View Details
Motors - AC, DC - 403-1113225019-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
50mm mini linear servo - P16-50-256-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 256 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297D-36V GP42-025 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 36.0 VDC
Continuous Current 2.2 amps
View Details