ABB AB Motor VWDM3615T

Description
MOTOR 5HP 1725RPM 3PHASE 60HZ 184TC 3634M TEFC F1. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR 5HP 1725RPM 3PHASE 60HZ 184TC 3634M TEFC F1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64530341 - Radwell International
Willingboro, NJ, United States
MOTOR 5HP 1725RPM 3PHASE 60HZ 184TC 3634M TEFC F1. FREE 2 YEAR RADWELL WARRANTY

MOTOR 5HP 1725RPM 3PHASE 60HZ 184TC 3634M TEFC F1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64530341
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

75mm linear servo 50:1 - P8-75-50-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 50 : 1
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
DC Motors - 8777130 - RS Components, Ltd.
RS Components, Ltd.
Specs
Motor Type DC Motor
Gear Type Spur; Spur
Gearbox Ratio 29.75 : 1
View Details
211 To 1 Gear Ratio, Reversible 3V D.C. Gearmotor with Plastic Housing & Steel Shaft - A 3Z16-0085A - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Motor Type DC Motor
DC Voltage Range 3.0 VDC
Continuous Current 0.0060 amps
View Details