ABB AB Motor VEUHM3546

Description
AC MOTOR, GENERAL PURPOSE, 3 PHASE, 1 HP, 1760 RPM, 60 HZ, TEFC ENCLOSURE, F3 MOUNT, MOTOR TYPE 3520M, 4 POLES. FREE 2 YEAR RADWELL WARRANTY
Description
AC MOTOR, GENERAL PURPOSE, 3 PHASE, 1 HP, 1760 RPM, 60 HZ, TEFC ENCLOSURE, F3 MOUNT, MOTOR TYPE 3520M, 4 POLES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64504940 - Radwell International
Willingboro, NJ, United States
AC MOTOR, GENERAL PURPOSE, 3 PHASE, 1 HP, 1760 RPM, 60 HZ, TEFC ENCLOSURE, F3 MOUNT, MOTOR TYPE 3520M, 4 POLES. FREE 2 YEAR RADWELL WARRANTY

AC MOTOR, GENERAL PURPOSE, 3 PHASE, 1 HP, 1760 RPM, 60 HZ, TEFC ENCLOSURE, F3 MOUNT, MOTOR TYPE 3520M, 4 POLES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64504940
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

LRPX16 16mm BLDC Planetary Gear Motor - Low Noise RapidPower™ Xtreme Series - ElectroCraft
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
View Details
SXG Gear Motor, 200V Batteryless - SXG09AW_-VL090-05 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 1.14 HP
Gearbox Ratio 5 : 1
Units Metric
View Details
L12-R Micro Linear Servos for RC & Arduino 30mm 210:1 6 volts - L12-30-210-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
Noodle Machine DC Gear Motor - PGM-W66 - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Output Power 0.1702 HP
Gear Type Worm
View Details