ABB AB Motor VWDM3542

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64530282 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 1800, NEMA FRAME 56C, ENCLOSURE TENV, FULL LOAD EFFICIENCY 80, VOLTAGE 230/460, AMPS 1.2. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64530282
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4003 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 24V
View Details
PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
View Details
Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details