ABB AB Motor VEBNM3538

Description
MOTOR, VEBNM3538, MOTOR, 3PHASE, 230/460VAC, 60HZ, 1765RPM, 0.5HP, 0.9/1.8AMP. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, VEBNM3538, MOTOR, 3PHASE, 230/460VAC, 60HZ, 1765RPM, 0.5HP, 0.9/1.8AMP. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64514036 - Radwell International
Willingboro, NJ, United States
MOTOR, VEBNM3538, MOTOR, 3PHASE, 230/460VAC, 60HZ, 1765RPM, 0.5HP, 0.9/1.8AMP. FREE 2 YEAR RADWELL WARRANTY

MOTOR, VEBNM3538, MOTOR, 3PHASE, 230/460VAC, 60HZ, 1765RPM, 0.5HP, 0.9/1.8AMP. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64514036
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

SXG Gear Motor, 200V Batteryless - SXG55AW_-VL155-03 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Output Power 0.0074 HP
Gearbox Ratio 3 : 1
Units Metric
View Details
Flat DC-Micromotors Series 2607 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
Motor Type DC Motor; Stepper Motor
DC Voltage Range 12.0 VDC
Torque Constant 2.7 in-oz/amp (19.09 mN-m/amp)
View Details
Stepper Gearmotor: 3.65
Specs
Motor Type Stepper Motor
Step Angle 1.80 degrees
Continuous Current 1.25 amps
View Details
L12-R Micro Linear Servos for RC & Arduino 100mm 100:1 6 volts - L12-100-100-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 100 : 1
View Details