ABB AB Motor VEM3554

Description
MOTOR, 1-1/2HP, 1760RPM, 3PH, 208-230/460VAC, 60HZ, TEFC, NEMA 56C, POSSIBLE REPLACEMENT FOR VM3554. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, 1-1/2HP, 1760RPM, 3PH, 208-230/460VAC, 60HZ, TEFC, NEMA 56C, POSSIBLE REPLACEMENT FOR VM3554. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64504600 - Radwell International
Willingboro, NJ, United States
MOTOR, 1-1/2HP, 1760RPM, 3PH, 208-230/460VAC, 60HZ, TEFC, NEMA 56C, POSSIBLE REPLACEMENT FOR VM3554. FREE 2 YEAR RADWELL WARRANTY

MOTOR, 1-1/2HP, 1760RPM, 3PH, 208-230/460VAC, 60HZ, TEFC, NEMA 56C, POSSIBLE REPLACEMENT FOR VM3554. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64504600
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox(Epson gears) - C1222...12PP... - Constar Motion Co., Ltd
Specs
DC Voltage Range 2.5 VDC
Continuous Torque 0.1 In-lbs (0.1500 kg-cm)
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
200mm linear servo - P16-200-22-12-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 12V
Gearbox Ratio 22 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-079 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details