ABB AB Motor VM3550

Description
DISCONTINUED BY MANUFACTURER, 1-1/2HP; 56C FRAME SIZE; 3600 SYNC RPM; 208-230/460 VOLTAGE; AC; TEFC ENCLOSURE; NEMA FRAME PROFILE; THREE PHASE; 60 HERTZ; C-FACE; NO BASE; 5/8" SHAFT DIAMETER; 11.97" OVERALL LENGTH; 80 EFFICIENCY FULL LOAD. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, 1-1/2HP; 56C FRAME SIZE; 3600 SYNC RPM; 208-230/460 VOLTAGE; AC; TEFC ENCLOSURE; NEMA FRAME PROFILE; THREE PHASE; 60 HERTZ; C-FACE; NO BASE; 5/8" SHAFT DIAMETER; 11.97" OVERALL LENGTH; 80 EFFICIENCY FULL LOAD. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64523583 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, 1-1/2HP; 56C FRAME SIZE; 3600 SYNC RPM; 208-230/460 VOLTAGE; AC; TEFC ENCLOSURE; NEMA FRAME PROFILE; THREE PHASE; 60 HERTZ; C-FACE; NO BASE; 5/8" SHAFT DIAMETER; 11.97" OVERALL LENGTH; 80 EFFICIENCY FULL LOAD. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, 1-1/2HP; 56C FRAME SIZE; 3600 SYNC RPM; 208-230/460 VOLTAGE; AC; TEFC ENCLOSURE; NEMA FRAME PROFILE; THREE PHASE; 60 HERTZ; C-FACE; NO BASE; 5/8" SHAFT DIAMETER; 11.97" OVERALL LENGTH; 80 EFFICIENCY FULL LOAD. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64523583
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushed DC Geared Motor - GB80 Series (80ZYT-180-24-225) - 3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 24V
View Details
DC Micro Motor - 76mm-1 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Motor Type DC Motor
Units Metric
Shaft Orientation Right Angle
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
Brushless DC-Servomotors Series 0308 ... B 2 Pole Technology, sensorless -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 3.0 VDC
View Details