ABB AB Motor VM3541

Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS 1.3. FREE 2 YEAR RADWELL WARRANTY
Description
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS 1.3. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 64523478 - Radwell International
Willingboro, NJ, United States
MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS 1.3. FREE 2 YEAR RADWELL WARRANTY

MOTOR, THREE PHASE, TOTALLY ENCLOSED, C-FACE, FOOTLESS, HP 3/4, RPM 3600, FRAME 56C, ENCLOSURE TEFC, FULL LOAD EFFICIENCY 74, VOLTAGE 230/460, AMPS 1.3. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 64523478
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 22**...22*P... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 6V
DC Voltage Range 6.0 VDC
Gear Type Planetary
View Details
B0614A4 Autoclavable Slotted Brushless DC Gearmotor - B0614A4000 - Portescap
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 50:1 6 volts - L12-50-50-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 50 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-120V GP42-016 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.8900 amps
View Details