Danaher Motion Motor SS451T

Description
SYNCHRONOUS MOTOR, 1-PHASE, 120 VAC, 50/60 HZ, 0.8 AMP, 60/72 RPM, 450 OZ-IN TORQUE, 90 MM FRAME SIZE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY
Description
SYNCHRONOUS MOTOR, 1-PHASE, 120 VAC, 50/60 HZ, 0.8 AMP, 60/72 RPM, 450 OZ-IN TORQUE, 90 MM FRAME SIZE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 8742070 - Radwell International
Willingboro, NJ, United States
Motor
8742070
Motor 8742070
SYNCHRONOUS MOTOR, 1-PHASE, 120 VAC, 50/60 HZ, 0.8 AMP, 60/72 RPM, 450 OZ-IN TORQUE, 90 MM FRAME SIZE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY

SYNCHRONOUS MOTOR, 1-PHASE, 120 VAC, 50/60 HZ, 0.8 AMP, 60/72 RPM, 450 OZ-IN TORQUE, 90 MM FRAME SIZE, TERMINAL BOX. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Motor -  - Radwell International
Willingboro, NJ, United States
Motor
Motor
SUPERIOR ELECTRIC Motors/GearBox/Clutc h SS451T

SUPERIOR ELECTRIC Motors/GearBox/Clutch SS451T

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 8742070
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 06**...06*P... - Constar Motion Co., Ltd
Specs
DC Voltage Range 3.0 VDC
Gear Type Planetary
Gearbox Ratio 23 to 1275 : 1
View Details
Motors - AC, DC - 403-1113225013-ND - DigiKey
Specs
Motor Type DC Motor
Commutation Brush
Standard DC Voltage 12V
View Details
L12-I Micro Linear Actuator with Internal Controller 50mm 210:1 6 volts - L12-50-210-6-I - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 210 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297A-24V GP42-195 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details