NORD DRIVESYSTEMS Gear Motor SK1SI63

Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, GEAR MOTOR, RIGHT ANGLE WORM, 1416 LB-IN MAX TORQUE, 5:1-100:1 RATIO RANGE, 25 MM SHAFT DIAMETER, BUSHING KIT 1IN X 1.25 IN, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, GEAR MOTOR, RIGHT ANGLE WORM, 1416 LB-IN MAX TORQUE, 5:1-100:1 RATIO RANGE, 25 MM SHAFT DIAMETER, BUSHING KIT 1IN X 1.25 IN, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Motor - 116838014 - Radwell International
Willingboro, NJ, United States
Gear Motor
116838014
Gear Motor 116838014
DISCONTINUED BY MANUFACTURER, SPEED REDUCER, GEAR MOTOR, RIGHT ANGLE WORM, 1416 LB-IN MAX TORQUE, 5:1-100:1 RATIO RANGE, 25 MM SHAFT DIAMETER, BUSHING KIT 1IN X 1.25 IN, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, SPEED REDUCER, GEAR MOTOR, RIGHT ANGLE WORM, 1416 LB-IN MAX TORQUE, 5:1-100:1 RATIO RANGE, 25 MM SHAFT DIAMETER, BUSHING KIT 1IN X 1.25 IN, 1750 RPM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 116838014
Product Name Gear Motor
Unlock Full Specs
to access all available technical data

Similar Products

24A-D Series Parallel Shaft DC Gearmotor - 0192 - Bodine Electric Company
Specs
Motor Type DC Motor
DC Voltage Range 130.0 VDC
Output Power 0.0345 HP
View Details
High Torque Good Performance Gear Motor - YHD-60GA775 - Shenzhen Yunhongda Motor Co., LTD.
Specs
DC Construction Coreless / Slotless
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
View Details
Brushless DC-Servomotors Series 2264 ... BP4 4 Pole Technology -  - FAULHABER MICROMO
Specs
Motor Type Servomotor; Stepper Motor
Commutation Brushless
DC Voltage Range 12.0 VDC
View Details
Brushless DC Geared Motor - 90BYB Series - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Motor Type DC Motor
Commutation Brushless
Standard DC Voltage 48V
View Details