TelephoneStuff.com CommScope - Uniprise HDTV Miniature Low-loss Coaxial Cable 7538

Description
Non-plenum HDTV miniature low-loss coaxial cable with 23 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 23 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.100" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.016"
Description
Non-plenum HDTV miniature low-loss coaxial cable with 23 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 23 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.100" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.016"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise HDTV Miniature Low-loss Coaxial Cable - 7538 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise HDTV Miniature Low-loss Coaxial Cable
7538
CommScope - Uniprise HDTV Miniature Low-loss Coaxial Cable 7538
Non-plenum HDTV miniature low-loss coaxial cable with 23 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 23 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.100" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.016"

Non-plenum HDTV miniature low-loss coaxial cable with 23 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Broadcast cable
- Conductor: 23 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.100"
- Shield: Aluminum foil and 95% tinned copper braid
- Jacket: Flame-retardant PVC/ 0.016"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 7538
Product Name CommScope - Uniprise HDTV Miniature Low-loss Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

L7626TX - 75 Ohm Triaxial Cable - L7626TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded ETFE, White
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details