TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 7915A

Description
Series 6, Duobond Plus(R) - 80% braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 91 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil with shorting fold - Jacket Material & Diameter: PVC (Black,White), .275"
Description
Series 6, Duobond Plus(R) - 80% braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 91 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil with shorting fold - Jacket Material & Diameter: PVC (Black,White), .275"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 7915A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
7915A
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 7915A
Series 6, Duobond Plus(R) - 80% braid CATV OR CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 91 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil with shorting fold - Jacket Material & Diameter: PVC (Black,White), .275"

Series 6, Duobond Plus(R) - 80% braid CATV OR CM rated.
Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 91 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil with shorting fold
- Jacket Material & Diameter: PVC (Black,White), .275"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 7915A
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male to SMA Male Test Cable, RG174/U - 4527 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details