TelephoneStuff.com CommScope - Uniprise Dual RG-6/GND Coaxial Cable, 1,000' 5788

Description
Dual RG-6/GND coaxial cable with 2- 18 AWG solid copper covered center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered steel/Ground wire 17 AWG solid copper covered steel - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"
Description
Dual RG-6/GND coaxial cable with 2- 18 AWG solid copper covered center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered steel/Ground wire 17 AWG solid copper covered steel - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual RG-6/GND Coaxial Cable, 1,000' - 5788 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual RG-6/GND Coaxial Cable, 1,000'
5788
CommScope - Uniprise Dual RG-6/GND Coaxial Cable, 1,000' 5788
Dual RG-6/GND coaxial cable with 2- 18 AWG solid copper covered center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 2- 18 AWG solid copper covered steel/Ground wire 17 AWG solid copper covered steel - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Dual RG-6/GND coaxial cable with 2- 18 AWG solid copper covered center conductor. Available on reels in quantities of 1,000'.
Features:
- Center Conductor: 2- 18 AWG solid copper covered steel/Ground wire 17 AWG solid copper covered steel
- Dielectric: Foam polyethylene
- Shields: Aluminum foil, 60% aluminum braid
- Jacket: Flame-retardant PVC/0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5788
Product Name CommScope - Uniprise Dual RG-6/GND Coaxial Cable, 1,000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Ethernet Cable - 1116741 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Shielding Shielded
Standards / Certifications RoHS
View Details