TelephoneStuff.com CommScope - Uniprise 18 AWG Solid Copper RG6 Coaxial Cable 0132V

Description
Plenum RG6 CATV coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.170" - Shields: Aluminum foil and 60% aluminum braid - Jacket: CommFlex(V)/ 0.016"
Description
Plenum RG6 CATV coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.170" - Shields: Aluminum foil and 60% aluminum braid - Jacket: CommFlex(V)/ 0.016"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise 18 AWG Solid Copper RG6 Coaxial Cable - 0132V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise 18 AWG Solid Copper RG6 Coaxial Cable
0132V
CommScope - Uniprise 18 AWG Solid Copper RG6 Coaxial Cable 0132V
Plenum RG6 CATV coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.170" - Shields: Aluminum foil and 60% aluminum braid - Jacket: CommFlex(V)/ 0.016"

Plenum RG6 CATV coaxial cable with 18 AWG solid copper covered steel conductor. Most available in boxes and reels in bulk minimum of 12,000'.
Features:
- Conductor: 18 AWG solid copper covered steel
- Dielectric: Foam FEP/ 0.170"
- Shields: Aluminum foil and 60% aluminum braid
- Jacket: CommFlex(V)/ 0.016"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 0132V
Product Name CommScope - Uniprise 18 AWG Solid Copper RG6 Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Female RG59/U Coaxial Test Cable - 7524 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (375 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details