TelephoneStuff.com Belden 18 AWG Solid Bare Copper DBS Coaxial Cable, 1000' 1841A

Description
Series 6, Duobond II - 60% braid CATV or CM rated, dual cable. Available in boxes and reels in 1,000' and 12,000'. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 252 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .0403" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC (Black), .237" x .595"
Description
Series 6, Duobond II - 60% braid CATV or CM rated, dual cable. Available in boxes and reels in 1,000' and 12,000'. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 252 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .0403" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC (Black), .237" x .595"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper DBS Coaxial Cable, 1000' - 1841A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper DBS Coaxial Cable, 1000'
1841A
Belden 18 AWG Solid Bare Copper DBS Coaxial Cable, 1000' 1841A
Series 6, Duobond II - 60% braid CATV or CM rated, dual cable. Available in boxes and reels in 1,000' and 12,000'. Coaxial Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 252 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .0403" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC (Black), .237" x .595"

Series 6, Duobond II - 60% braid CATV or CM rated, dual cable. Available in boxes and reels in 1,000' and 12,000'.
Coaxial Cable Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 252 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .0403"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid.
- Jacket Material & Diameter: PVC (Black), .237" x .595"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1841A
Product Name Belden 18 AWG Solid Bare Copper DBS Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S88207 - 50 Ohm Coaxial RF Cable - S88207 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details