TelephoneStuff.com CommScope - Uniprise RG-59 CATV Direct Burial Coaxial Cable 5574

Description
Outdoor/flooded, non-plenum, RG-59 CATV direct burial coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000' and bulk in minimum of 12,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 67% aluminum braid - Jacket: polyethylene with floodant/ 0.032"
Description
Outdoor/flooded, non-plenum, RG-59 CATV direct burial coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000' and bulk in minimum of 12,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 67% aluminum braid - Jacket: polyethylene with floodant/ 0.032"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 CATV Direct Burial Coaxial Cable - 5574 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 CATV Direct Burial Coaxial Cable
5574
CommScope - Uniprise RG-59 CATV Direct Burial Coaxial Cable 5574
Outdoor/flooded, non-plenum, RG-59 CATV direct burial coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000' and bulk in minimum of 12,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 67% aluminum braid - Jacket: polyethylene with floodant/ 0.032"

Outdoor/flooded, non-plenum, RG-59 CATV direct burial coaxial cable with 20 AWG solid copper covered steel. Available on reels in quantities of 1,000' and bulk in minimum of 12,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: foam PE/ 0.144"
- Shield: aluminum foil and 67% aluminum braid
- Jacket: polyethylene with floodant/ 0.032"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5574
Product Name CommScope - Uniprise RG-59 CATV Direct Burial Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details