TelephoneStuff.com CommScope - Uniprise Dual RG-6 Quad Shield Coaxial Cable,.. 5782

Description
Dual RG-6 quad shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.5 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid/ Aluminum foil and 40% aluminum braid - Jacket: Flame-retardant PVC/0.030"
Description
Dual RG-6 quad shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.5 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid/ Aluminum foil and 40% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual RG-6 Quad Shield Coaxial Cable,.. - 5782 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual RG-6 Quad Shield Coaxial Cable,..
5782
CommScope - Uniprise Dual RG-6 Quad Shield Coaxial Cable,.. 5782
Dual RG-6 quad shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.5 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid/ Aluminum foil and 40% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Dual RG-6 quad shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet.
Features:
- Center Conductor: 2- 18 AWG solid bare copper steel/6.5 ohm
- Dielectric: Foam polyethylene
- Shields: Aluminum foil, 60% aluminum braid/ Aluminum foil and 40% aluminum braid
- Jacket: Flame-retardant PVC/0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5782
Product Name CommScope - Uniprise Dual RG-6 Quad Shield Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Type Triaxial
Cable Jacket PTFE, PUR
View Details
Coaxial Cable - 1407762 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 9.84 ft (30 dm)
View Details