TelephoneStuff.com CommScope - Uniprise RG-11 HDTV Coaxial Cable, 1,000' 5906

Description
Non-plenum RG-11 HDTV coaxial cable with 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.045"
Description
Non-plenum RG-11 HDTV coaxial cable with 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.045"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-11 HDTV Coaxial Cable, 1,000' - 5906 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-11 HDTV Coaxial Cable, 1,000'
5906
CommScope - Uniprise RG-11 HDTV Coaxial Cable, 1,000' 5906
Non-plenum RG-11 HDTV coaxial cable with 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: Aluminum foil and 95% tinned copper braid - Jacket: Flame-retardant PVC/ 0.045"

Non-plenum RG-11 HDTV coaxial cable with 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 14 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.285"
- Shield: Aluminum foil and 95% tinned copper braid
- Jacket: Flame-retardant PVC/ 0.045"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5906
Product Name CommScope - Uniprise RG-11 HDTV Coaxial Cable, 1,000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Coaxial Cable - 1122274 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details