TelephoneStuff.com CommScope - Uniprise Cat 5e/ RG-6 QS Siamese Coaxial Cable 2210V

Description
Cat 5e and RG-6 QS Siamese dual 4 twisted pair coaxial cable. Available on reels in quantities of 1,000'. Features: - Conductor: Eight 24 AWG bare copper twisted pair (cat 5e) and one 18 AWG solid bare copper coax - Dielectric: foam FEP/ 0.170" - Inner Shield: 0.002" aluminum/ poly tape - Inner Braid: 34 AWG aluminum/ 60% coverage - Outer Shield: 0.003" aluminum/ poly tape - Outer Braid: 34 AWG aluminum/ 40% coverage - Jacket: CommFlex, TP: 0.014", Coax: 0.016"
Description
Cat 5e and RG-6 QS Siamese dual 4 twisted pair coaxial cable. Available on reels in quantities of 1,000'. Features: - Conductor: Eight 24 AWG bare copper twisted pair (cat 5e) and one 18 AWG solid bare copper coax - Dielectric: foam FEP/ 0.170" - Inner Shield: 0.002" aluminum/ poly tape - Inner Braid: 34 AWG aluminum/ 60% coverage - Outer Shield: 0.003" aluminum/ poly tape - Outer Braid: 34 AWG aluminum/ 40% coverage - Jacket: CommFlex, TP: 0.014", Coax: 0.016"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Cat 5e/ RG-6 QS Siamese Coaxial Cable - 2210V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Cat 5e/ RG-6 QS Siamese Coaxial Cable
2210V
CommScope - Uniprise Cat 5e/ RG-6 QS Siamese Coaxial Cable 2210V
Cat 5e and RG-6 QS Siamese dual 4 twisted pair coaxial cable. Available on reels in quantities of 1,000'. Features: - Conductor: Eight 24 AWG bare copper twisted pair (cat 5e) and one 18 AWG solid bare copper coax - Dielectric: foam FEP/ 0.170" - Inner Shield: 0.002" aluminum/ poly tape - Inner Braid: 34 AWG aluminum/ 60% coverage - Outer Shield: 0.003" aluminum/ poly tape - Outer Braid: 34 AWG aluminum/ 40% coverage - Jacket: CommFlex, TP: 0.014", Coax: 0.016"

Cat 5e and RG-6 QS Siamese dual 4 twisted pair coaxial cable. Available on reels in quantities of 1,000'.
Features:
- Conductor: Eight 24 AWG bare copper twisted pair (cat 5e) and one 18 AWG solid bare copper coax
- Dielectric: foam FEP/ 0.170"
- Inner Shield: 0.002" aluminum/ poly tape
- Inner Braid: 34 AWG aluminum/ 60% coverage
- Outer Shield: 0.003" aluminum/ poly tape
- Outer Braid: 34 AWG aluminum/ 40% coverage
- Jacket: CommFlex, TP: 0.014", Coax: 0.016"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2210V
Product Name CommScope - Uniprise Cat 5e/ RG-6 QS Siamese Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male to SMA Female Test Cable, RG174/U - 4528 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (375 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Standard Cable - Model SAC-212 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details