TelephoneStuff.com CommScope - Uniprise RG-6 Tinned Copper Braid Coaxial Cable 5715

Description
Non-plenum RG-6 coaxial cable with 18 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% tinned copper braid - Jacket: flame-retardant PVC/ 0.030"
Description
Non-plenum RG-6 coaxial cable with 18 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% tinned copper braid - Jacket: flame-retardant PVC/ 0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-6 Tinned Copper Braid Coaxial Cable - 5715 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-6 Tinned Copper Braid Coaxial Cable
5715
CommScope - Uniprise RG-6 Tinned Copper Braid Coaxial Cable 5715
Non-plenum RG-6 coaxial cable with 18 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid bare copper - Dielectric: foam polyethylene/ 0.18" - Shields: aluminum foil and 60% tinned copper braid - Jacket: flame-retardant PVC/ 0.030"

Non-plenum RG-6 coaxial cable with 18 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 18 AWG solid bare copper
- Dielectric: foam polyethylene/ 0.18"
- Shields: aluminum foil and 60% tinned copper braid
- Jacket: flame-retardant PVC/ 0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5715
Product Name CommScope - Uniprise RG-6 Tinned Copper Braid Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

2 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109C-02-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Female BNC Breakout to Stacking Minature Banana Plugs - 1006M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 801 F -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details