TelephoneStuff.com CommScope - Uniprise RG-11 Burial Coaxial Cable with Bare.. 5920

Description
RG-11 coaxial cable with bare copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: 93% bare copper braid - Jacket: Polyethylene with floodant/ 0.045"
Description
RG-11 coaxial cable with bare copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: 93% bare copper braid - Jacket: Polyethylene with floodant/ 0.045"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-11 Burial Coaxial Cable with Bare.. - 5920 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-11 Burial Coaxial Cable with Bare..
5920
CommScope - Uniprise RG-11 Burial Coaxial Cable with Bare.. 5920
RG-11 coaxial cable with bare copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.285" - Shield: 93% bare copper braid - Jacket: Polyethylene with floodant/ 0.045"

RG-11 coaxial cable with bare copper braid and 14 AWG solid bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Security/CCTV cable
- Conductor: 14 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.285"
- Shield: 93% bare copper braid
- Jacket: Polyethylene with floodant/ 0.045"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5920
Product Name CommScope - Uniprise RG-11 Burial Coaxial Cable with Bare..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

6 Pos. Female SIL RG178 Cable Assembly, 1000mm, double-end, Jackscrews - M80-FC305F1-06-1000F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details