TelephoneStuff.com CommScope - Uniprise RG-6 2200 MHz Dual Coaxial Cable with.. 5774

Description
Non-plenum RG-6 2200 MHz coaxial cable with 0.0453" ground and dual 18 AWG solid bare copper conductor. Minimum of 12,000 ft. 12 reels of 1,000' ea. Features: - Conductor: Dual 18 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/ 0.030"
Description
Non-plenum RG-6 2200 MHz coaxial cable with 0.0453" ground and dual 18 AWG solid bare copper conductor. Minimum of 12,000 ft. 12 reels of 1,000' ea. Features: - Conductor: Dual 18 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/ 0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-6 2200 MHz Dual Coaxial Cable with.. - 5774 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-6 2200 MHz Dual Coaxial Cable with..
5774
CommScope - Uniprise RG-6 2200 MHz Dual Coaxial Cable with.. 5774
Non-plenum RG-6 2200 MHz coaxial cable with 0.0453" ground and dual 18 AWG solid bare copper conductor. Minimum of 12,000 ft. 12 reels of 1,000' ea. Features: - Conductor: Dual 18 AWG solid bare copper - Dielectric: Foam polyethylene/ 0.180" - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/ 0.030"

Non-plenum RG-6 2200 MHz coaxial cable with 0.0453" ground and dual 18 AWG solid bare copper conductor.
Minimum of 12,000 ft.
12 reels of 1,000' ea.
Features:
- Conductor: Dual 18 AWG solid bare copper
- Dielectric: Foam polyethylene/ 0.180"
- Shields: Aluminum foil, 60% aluminum braid
- Jacket: Flame-retardant PVC/ 0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5774
Product Name CommScope - Uniprise RG-6 2200 MHz Dual Coaxial Cable with..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S65161-A - 50 Ohm Coaxial RF Cable - S65161-A - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Flat Spiral Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details