TelephoneStuff.com Commscope - Systimax 18 AWG Copper Clad RG6 Coaxial Cable 2275V

Description
Non-rated RG6 coaxial cable with 18 AWG copper clad steel center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG copper clad steel - Dielectric: Foam polyethylene / 0.170" - Shield foil: aluminum / poly tape - Shield braid: 34 AWG aluminum / 60% - Jacket: PVC / 0.015"
Description
Non-rated RG6 coaxial cable with 18 AWG copper clad steel center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG copper clad steel - Dielectric: Foam polyethylene / 0.170" - Shield foil: aluminum / poly tape - Shield braid: 34 AWG aluminum / 60% - Jacket: PVC / 0.015"

Suppliers

Company
Product
Description
Supplier Links
Commscope - Systimax 18 AWG Copper Clad RG6 Coaxial Cable - 2275V - TelephoneStuff.com
Huntington Beach, CA, USA
Commscope - Systimax 18 AWG Copper Clad RG6 Coaxial Cable
2275V
Commscope - Systimax 18 AWG Copper Clad RG6 Coaxial Cable 2275V
Non-rated RG6 coaxial cable with 18 AWG copper clad steel center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG copper clad steel - Dielectric: Foam polyethylene / 0.170" - Shield foil: aluminum / poly tape - Shield braid: 34 AWG aluminum / 60% - Jacket: PVC / 0.015"

Non-rated RG6 coaxial cable with 18 AWG copper clad steel center conductor. Most available in boxes and reels in bulk minimum of 12,000'.
Features:
- Center Conductor: 18 AWG copper clad steel
- Dielectric: Foam polyethylene / 0.170"
- Shield foil: aluminum / poly tape
- Shield braid: 34 AWG aluminum / 60%
- Jacket: PVC / 0.015"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2275V
Product Name Commscope - Systimax 18 AWG Copper Clad RG6 Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S67163 - 50 Ohm Coaxial RF Cable - S67163 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details