TelephoneStuff.com CommScope - Uniprise RGB Video Coaxial Cable with Three 26.. 753603

Description
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Features: - Broadcast cable - Conductor: Three 26 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.040"
Description
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Features: - Broadcast cable - Conductor: Three 26 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.040"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RGB Video Coaxial Cable with Three 26.. - 753603 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RGB Video Coaxial Cable with Three 26..
753603
CommScope - Uniprise RGB Video Coaxial Cable with Three 26.. 753603
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Features: - Broadcast cable - Conductor: Three 26 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.040"

Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor.
Features:
- Broadcast cable
- Conductor: Three 26 AWG stranded bare copper
- Dielectric: Foam polyethylene/ 0.099"
- Shield: 93% tinned copper braid
- Jacket: Flame-retardant PVC/0.016"
- Bundle jacket: TPE/ 0.040"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 753603
Product Name CommScope - Uniprise RGB Video Coaxial Cable with Three 26..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable - Model SAC-211 - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
View Details
Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
Coaxial Cable - 1684508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
North American 20 AWG
View Details