TelephoneStuff.com CommScope - Uniprise RG-59 Coaxial Cable 2022V

Description
Plenum RG-59 coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG aluminum/ 65% - Outer shield braid: 34 AWG aluminum/ 45% - Jacket: CommFlex (V)/ 0.015"
Description
Plenum RG-59 coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG aluminum/ 65% - Outer shield braid: 34 AWG aluminum/ 45% - Jacket: CommFlex (V)/ 0.015"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 Coaxial Cable - 2022V - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 Coaxial Cable
2022V
CommScope - Uniprise RG-59 Coaxial Cable 2022V
Plenum RG-59 coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: Foam FEP/ 0.135" - Shield foil: aluminum tape - Inner shield braid: 34 AWG aluminum/ 65% - Outer shield braid: 34 AWG aluminum/ 45% - Jacket: CommFlex (V)/ 0.015"

Plenum RG-59 coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: Foam FEP/ 0.135"
- Shield foil: aluminum tape
- Inner shield braid: 34 AWG aluminum/ 65%
- Outer shield braid: 34 AWG aluminum/ 45%
- Jacket: CommFlex (V)/ 0.015"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2022V
Product Name CommScope - Uniprise RG-59 Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

HT77210F - 50 Ohm High Frequency RF Cable - HT77210F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details