TelephoneStuff.com CommScope - Uniprise RG-6 Quad MAP Coaxial Cable 5750

Description
Non-plenum RG-6 quad MAP coaxial cable with 18 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Inner foil: 0.003" aluminum tape - Outer foil: 0.002" aluminum tape - Inner braid: 34 AWG 4-end aluminum/ 60% coverage - Outer braid: 34 AWG 3-end aluminum/ 40% coverage - Jacket: Flame-retardant PVC/ 0.0347"
Description
Non-plenum RG-6 quad MAP coaxial cable with 18 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Inner foil: 0.003" aluminum tape - Outer foil: 0.002" aluminum tape - Inner braid: 34 AWG 4-end aluminum/ 60% coverage - Outer braid: 34 AWG 3-end aluminum/ 40% coverage - Jacket: Flame-retardant PVC/ 0.0347"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-6 Quad MAP Coaxial Cable - 5750 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-6 Quad MAP Coaxial Cable
5750
CommScope - Uniprise RG-6 Quad MAP Coaxial Cable 5750
Non-plenum RG-6 quad MAP coaxial cable with 18 AWG solid copper covered steel. Available on reels in quantities of 1,000'. Features: - Conductor: 18 AWG solid copper covered steel - Dielectric: Foam polyethylene/ 0.180" - Inner foil: 0.003" aluminum tape - Outer foil: 0.002" aluminum tape - Inner braid: 34 AWG 4-end aluminum/ 60% coverage - Outer braid: 34 AWG 3-end aluminum/ 40% coverage - Jacket: Flame-retardant PVC/ 0.0347"

Non-plenum RG-6 quad MAP coaxial cable with 18 AWG solid copper covered steel. Available on reels in quantities of 1,000'.
Features:
- Conductor: 18 AWG solid copper covered steel
- Dielectric: Foam polyethylene/ 0.180"
- Inner foil: 0.003" aluminum tape
- Outer foil: 0.002" aluminum tape
- Inner braid: 34 AWG 4-end aluminum/ 60% coverage
- Outer braid: 34 AWG 3-end aluminum/ 40% coverage
- Jacket: Flame-retardant PVC/ 0.0347"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5750
Product Name CommScope - Uniprise RG-6 Quad MAP Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

V73263 - 75 Ohm Coaxial Cable - V73263 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, White (Laser Markable)
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details