TelephoneStuff.com CommScope - Uniprise RGB Video Coaxial Cable 2035

Description
Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013"
Description
Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RGB Video Coaxial Cable - 2035 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RGB Video Coaxial Cable
2035
CommScope - Uniprise RGB Video Coaxial Cable 2035
Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: 26 AWG silvered copper - Dielectric: Foam FEP/ 0.077" - Shield: Aluminum foil and 93% tinned copper braid - Jacket: PVDF/ 0.013"

Plenum RGB video coaxial cable with 26 AWG silvered copper conductor. Available on reels in quantities of 1,000'.
Features:
- Broadcast cable
- Conductor: 26 AWG silvered copper
- Dielectric: Foam FEP/ 0.077"
- Shield: Aluminum foil and 93% tinned copper braid
- Jacket: PVDF/ 0.013"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2035
Product Name CommScope - Uniprise RGB Video Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

HH85295F - 50 Ohm High Frequency RF Cable - HH85295F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE, Olive Drab
Cable Shielding Braid; Silver-Plated Copper Flat Spiral
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details