TelephoneStuff.com Belden 10 AWG Stranded Bare Copper RG-8/U Coaxial Cable,.. 9913F7

Description
Belden Coaxial RG-8/U Type cable. Available in 1,000 ft. lengths. Belden Coaxial Cable Features: - RG-8/U type - 10 AWG stranded (7x19) .108" bare copper conductor - Gas-injected foam HDPE insulation - Belflex jacket - Duobond II + tinned copper braid shield (95% coverage) - Bonded Aluminum - Foil-Polyester - Tape-Aluminum Foil
Description
Belden Coaxial RG-8/U Type cable. Available in 1,000 ft. lengths. Belden Coaxial Cable Features: - RG-8/U type - 10 AWG stranded (7x19) .108" bare copper conductor - Gas-injected foam HDPE insulation - Belflex jacket - Duobond II + tinned copper braid shield (95% coverage) - Bonded Aluminum - Foil-Polyester - Tape-Aluminum Foil

Suppliers

Company
Product
Description
Supplier Links
Belden 10 AWG Stranded Bare Copper  RG-8/U Coaxial Cable,.. - 9913F7 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 10 AWG Stranded Bare Copper RG-8/U Coaxial Cable,..
9913F7
Belden 10 AWG Stranded Bare Copper RG-8/U Coaxial Cable,.. 9913F7
Belden Coaxial RG-8/U Type cable. Available in 1,000 ft. lengths. Belden Coaxial Cable Features: - RG-8/U type - 10 AWG stranded (7x19) .108" bare copper conductor - Gas-injected foam HDPE insulation - Belflex jacket - Duobond II + tinned copper braid shield (95% coverage) - Bonded Aluminum - Foil-Polyester - Tape-Aluminum Foil

Belden Coaxial RG-8/U Type cable. Available in 1,000 ft. lengths.
Belden Coaxial Cable Features:
- RG-8/U type
- 10 AWG stranded (7x19) .108" bare copper conductor
- Gas-injected foam HDPE insulation
- Belflex jacket
- Duobond II + tinned copper braid shield (95% coverage)
- Bonded Aluminum
- Foil-Polyester
- Tape-Aluminum Foil

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9913F7
Product Name Belden 10 AWG Stranded Bare Copper RG-8/U Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details