TelephoneStuff.com CommScope - Uniprise RGB Video Coaxial Cable with Five 25.. 753605

Description
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Five 25 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.054"
Description
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Five 25 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.054"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RGB Video Coaxial Cable with Five 25.. - 753605 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RGB Video Coaxial Cable with Five 25..
753605
CommScope - Uniprise RGB Video Coaxial Cable with Five 25.. 753605
Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'. Features: - Broadcast cable - Conductor: Five 25 AWG stranded bare copper - Dielectric: Foam polyethylene/ 0.099" - Shield: 93% tinned copper braid - Jacket: Flame-retardant PVC/0.016" - Bundle jacket: TPE/ 0.054"

Plenum RGB video coaxial cable with three 26-AWG stranded bare copper conductor. Available on reels in quantities of 1,000'.
Features:
- Broadcast cable
- Conductor: Five 25 AWG stranded bare copper
- Dielectric: Foam polyethylene/ 0.099"
- Shield: 93% tinned copper braid
- Jacket: Flame-retardant PVC/0.016"
- Bundle jacket: TPE/ 0.054"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 753605
Product Name CommScope - Uniprise RGB Video Coaxial Cable with Five 25..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female SIL RG178 Cable Assembly, 630mm, double-end, Jackscrews - M80-FC305F1-04-0630F1 - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Bantam Plug to XM Micro-Hook, Test Cable - 2620XM - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details