TelephoneStuff.com Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' 1525A

Description
Series 11, Duobond II - 60% braid CoreGuard direct burial cable. Coaxial Cable Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: Polyethylene(Black), .400"
Description
Series 11, Duobond II - 60% braid CoreGuard direct burial cable. Coaxial Cable Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: Polyethylene(Black), .400"

Suppliers

Company
Product
Description
Supplier Links
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' - 1525A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000'
1525A
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' 1525A
Series 11, Duobond II - 60% braid CoreGuard direct burial cable. Coaxial Cable Features: - Temperature Range: -55 to 80 degrees C - Min. Bend Radius: 4.5" - Max. Pulling Tension: 260 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064" - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: Polyethylene(Black), .400"

Series 11, Duobond II - 60% braid CoreGuard direct burial cable.
Coaxial Cable Features:
- Temperature Range: -55 to 80 degrees C
- Min. Bend Radius: 4.5"
- Max. Pulling Tension: 260 lbs.
- Conductor Material & Diameter: 14 AWG solid bare copper covered steel, .064"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .280"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid.
- Jacket Material & Diameter: Polyethylene(Black), .400"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1525A
Product Name Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S86208 - 50 Ohm Coaxial RF Cable - S86208 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details