TelephoneStuff.com Belden 14 AWG Solid Bare Copper RG-11 CCTV Coaxial Cable.. 513945

Description
RG-11 type analog video / Closed-circuit television (CCTV) coaxial cable. Coaxial Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 4" - Max. Pulling Tension: 144 lbs. - Conductor Material and Diameter: 14 AWG solid bare copper covered steel, .064" nom. - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" nom. - Shield type and % Coverage: Bare copper braid; 95% PVC (Black) - Jacket Material and Diameter: PVC (Black), .405" nom.
Description
RG-11 type analog video / Closed-circuit television (CCTV) coaxial cable. Coaxial Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 4" - Max. Pulling Tension: 144 lbs. - Conductor Material and Diameter: 14 AWG solid bare copper covered steel, .064" nom. - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" nom. - Shield type and % Coverage: Bare copper braid; 95% PVC (Black) - Jacket Material and Diameter: PVC (Black), .405" nom.

Suppliers

Company
Product
Description
Supplier Links
Belden 14 AWG Solid Bare Copper RG-11 CCTV Coaxial Cable.. - 513945 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 14 AWG Solid Bare Copper RG-11 CCTV Coaxial Cable..
513945
Belden 14 AWG Solid Bare Copper RG-11 CCTV Coaxial Cable.. 513945
RG-11 type analog video / Closed-circuit television (CCTV) coaxial cable. Coaxial Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 4" - Max. Pulling Tension: 144 lbs. - Conductor Material and Diameter: 14 AWG solid bare copper covered steel, .064" nom. - Dielectric Material & Diameter: Gas injected foam polyethylene, .280" nom. - Shield type and % Coverage: Bare copper braid; 95% PVC (Black) - Jacket Material and Diameter: PVC (Black), .405" nom.

RG-11 type analog video / Closed-circuit television (CCTV) coaxial cable.
Coaxial Cable Features:
- Temperature Range: -30 to 80 degrees C
- Min. Bend Radius: 4"
- Max. Pulling Tension: 144 lbs.
- Conductor Material and Diameter: 14 AWG solid bare copper covered steel, .064" nom.
- Dielectric Material & Diameter: Gas injected foam polyethylene, .280" nom.
- Shield type and % Coverage: Bare copper braid; 95% PVC (Black)
- Jacket Material and Diameter: PVC (Black), .405" nom.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 513945
Product Name Belden 14 AWG Solid Bare Copper RG-11 CCTV Coaxial Cable..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S65161-A - 50 Ohm Coaxial RF Cable - S65161-A - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, White (Laser-Markable)
Cable Shielding Braid; Silver-Plated Flat Spiral Braid
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Product Category Cable Assembly
View Details
Silver Plated Mini Coaxial Cable - CW2040-3075 P - Cooner Wire Company
Specs
Product Category Cable
Cable Conductor Copper
Cable Shielding Braid
View Details
Male BNC Coaxial Test Cable RG58C/U to X100W Mini-Hook and Alligator Clip - 1021 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details