TelephoneStuff.com Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 643948

Description
75 OHM coaxial cable, plenum RG-59/U type for CCTV applications. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 1.75" - Max. Pulling Tension: 52 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Foam Teflon, .135" nom. - Shield Type & % Coverage: Bare Copper Braid; 95% - Jacket Material & Diameter: Flamarrest (Natural, Black), .193"
Description
75 OHM coaxial cable, plenum RG-59/U type for CCTV applications. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 1.75" - Max. Pulling Tension: 52 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Foam Teflon, .135" nom. - Shield Type & % Coverage: Bare Copper Braid; 95% - Jacket Material & Diameter: Flamarrest (Natural, Black), .193"

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' - 643948 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
643948
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 643948
75 OHM coaxial cable, plenum RG-59/U type for CCTV applications. Features: - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 1.75" - Max. Pulling Tension: 52 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Foam Teflon, .135" nom. - Shield Type & % Coverage: Bare Copper Braid; 95% - Jacket Material & Diameter: Flamarrest (Natural, Black), .193"

75 OHM coaxial cable, plenum RG-59/U type for CCTV applications.
Features:
- Temperature Range: -20 to 75 degrees C
- Min. Bend Radius: 1.75"
- Max. Pulling Tension: 52 lbs.
- Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032"
- Dielectric Material & Diameter: Foam Teflon, .135" nom.
- Shield Type & % Coverage: Bare Copper Braid; 95%
- Jacket Material & Diameter: Flamarrest (Natural, Black), .193"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 643948
Product Name Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

UH44193 - Ultralite 50 Ohm Coaxial RF Cable - UH44193 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details