TelephoneStuff.com CommScope - Uniprise Dual RG-6 Tri-Shield Coaxial Cable.. 5784

Description
Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"
Description
Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual RG-6 Tri-Shield Coaxial Cable.. - 5784 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual RG-6 Tri-Shield Coaxial Cable..
5784
CommScope - Uniprise Dual RG-6 Tri-Shield Coaxial Cable.. 5784
Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet. Features: - Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm - Dielectric: Foam polyethylene - Shields: Aluminum foil, 60% aluminum braid - Jacket: Flame-retardant PVC/0.030"

Non-plenum dual RG-6 tri shield coaxial cable with 18 AWG solid bare copper center conductor. Available on reels of 1,000 feet.
Features:
- Center Conductor: 2- 18 AWG solid bare copper steel/6.4 ohm
- Dielectric: Foam polyethylene
- Shields: Aluminum foil, 60% aluminum braid
- Jacket: Flame-retardant PVC/0.030"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5784
Product Name CommScope - Uniprise Dual RG-6 Tri-Shield Coaxial Cable..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S44191 - 50 Ohm Coaxial RF Cable - S44191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details