TelephoneStuff.com CommScope - Uniprise RG-59 Coaxial Cable with 22 AWG Solid.. 5555

Description
Broadband video/video distribution RG-59 coaxial cable with 22 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 22 AWG solid copper covered steel - Dielectric: Foam PE/ 0.144" - Shield: 95% bare copper braid - Jacket: flame-retardant PVC/ 0.035"
Description
Broadband video/video distribution RG-59 coaxial cable with 22 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 22 AWG solid copper covered steel - Dielectric: Foam PE/ 0.144" - Shield: 95% bare copper braid - Jacket: flame-retardant PVC/ 0.035"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 Coaxial Cable with 22 AWG Solid.. - 5555 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 Coaxial Cable with 22 AWG Solid..
5555
CommScope - Uniprise RG-59 Coaxial Cable with 22 AWG Solid.. 5555
Broadband video/video distribution RG-59 coaxial cable with 22 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 22 AWG solid copper covered steel - Dielectric: Foam PE/ 0.144" - Shield: 95% bare copper braid - Jacket: flame-retardant PVC/ 0.035"

Broadband video/video distribution RG-59 coaxial cable with 22 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 22 AWG solid copper covered steel
- Dielectric: Foam PE/ 0.144"
- Shield: 95% bare copper braid
- Jacket: flame-retardant PVC/ 0.035"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5555
Product Name CommScope - Uniprise RG-59 Coaxial Cable with 22 AWG Solid..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details