TelephoneStuff.com Genesis Cable 20 AWG Copper Conductor RG59/U Coaxial Cable.. 5001

Description
Coaxial copper antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Coaxial Cable Features: - 20 AWG copper conductor - 95% braided copper shield - Pull box - Dielectric core - Sunlight resistant - Not for use in risers and plenums - UL and CL2 Listings
Description
Coaxial copper antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Coaxial Cable Features: - 20 AWG copper conductor - 95% braided copper shield - Pull box - Dielectric core - Sunlight resistant - Not for use in risers and plenums - UL and CL2 Listings

Suppliers

Company
Product
Description
Supplier Links
Genesis Cable 20 AWG Copper Conductor RG59/U Coaxial Cable.. - 5001 - TelephoneStuff.com
Huntington Beach, CA, USA
Genesis Cable 20 AWG Copper Conductor RG59/U Coaxial Cable..
5001
Genesis Cable 20 AWG Copper Conductor RG59/U Coaxial Cable.. 5001
Coaxial copper antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Coaxial Cable Features: - 20 AWG copper conductor - 95% braided copper shield - Pull box - Dielectric core - Sunlight resistant - Not for use in risers and plenums - UL and CL2 Listings

Coaxial copper antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions.
Coaxial Cable Features:
- 20 AWG copper conductor
- 95% braided copper shield
- Pull box
- Dielectric core
- Sunlight resistant
- Not for use in risers and plenums
- UL and CL2 Listings

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5001
Product Name Genesis Cable 20 AWG Copper Conductor RG59/U Coaxial Cable..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male St. Connector With RG316 Cable (L-3Mtr) + TNC Male St. Connector - ET-TMS-4L3-TMS - Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable Assembly
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details
Steel industry, ETFE, FEP, PFA Cables, Li6Ybl · Li6Yvz (900 V) -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Conductor Li6Ybl: bare copper strands Li6Yvz: tinned copper strands acc. to ASTM B 286
Rated Temperature -90 to 180 C (-130 to 356 F)
View Details