TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9058

Description
Series 6, Duobond Plus(R) - 80% braid CATV or CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 138 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil - Shorting fold - Jacket Material & Diameter: PVC (Black, White, & Beige), .275"
Description
Series 6, Duobond Plus(R) - 80% braid CATV or CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 138 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil - Shorting fold - Jacket Material & Diameter: PVC (Black, White, & Beige), .275"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 9058 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
9058
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9058
Series 6, Duobond Plus(R) - 80% braid CATV or CM rated. Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 138 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil - Shorting fold - Jacket Material & Diameter: PVC (Black, White, & Beige), .275"

Series 6, Duobond Plus(R) - 80% braid CATV or CM rated.
Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 138 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 80% aluminum braid, 3rd layer - Bonded foil - Shorting fold
- Jacket Material & Diameter: PVC (Black, White, & Beige), .275"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9058
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Coaxial Cable - 1684019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 16.4 ft (50 dm)
View Details
Male BNC Coaxial Test Cable RG58C/U to XR Mini-Hook and Alligator Clip - 1021XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details