TelephoneStuff.com Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable, 1000' 1505A

Description
RG-59/U type precision video coaxial cable for analog and digital SDI/HDTV applications. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 47 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" nom. - Dielectric Material & Diameter: Gas injected foam high density polyethylene, .145" nom. - Shield type: 1st layer - Duofoil 100% Coverage, 2nd layer - Tinned copper braid, 95%. - Jacket Material & Diameter: PVC, .234"
Description
RG-59/U type precision video coaxial cable for analog and digital SDI/HDTV applications. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 47 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" nom. - Dielectric Material & Diameter: Gas injected foam high density polyethylene, .145" nom. - Shield type: 1st layer - Duofoil 100% Coverage, 2nd layer - Tinned copper braid, 95%. - Jacket Material & Diameter: PVC, .234"

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable, 1000' - 1505A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable, 1000'
1505A
Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable, 1000' 1505A
RG-59/U type precision video coaxial cable for analog and digital SDI/HDTV applications. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 47 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" nom. - Dielectric Material & Diameter: Gas injected foam high density polyethylene, .145" nom. - Shield type: 1st layer - Duofoil 100% Coverage, 2nd layer - Tinned copper braid, 95%. - Jacket Material & Diameter: PVC, .234"

RG-59/U type precision video coaxial cable for analog and digital SDI/HDTV applications.
Coaxial Cable Features:
- Temperature Range: -30 to 75 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 47 lbs.
- Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" nom.
- Dielectric Material & Diameter: Gas injected foam high density polyethylene, .145" nom.
- Shield type: 1st layer - Duofoil 100% Coverage, 2nd layer - Tinned copper braid, 95%.
- Jacket Material & Diameter: PVC, .234"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1505A
Product Name Belden 20 AWG Solid Bare Copper RG-59 Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

8 Pos. Female Receptacle SIL RG316 Right-Angle Cable Assembly, 450mm, single-end, Slotted Jackscrews - M80-FC109B-08-0450L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Variable Spacing Probe to Shrouded R/A Banana Plugs - 4084 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 833 CF -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP jacket
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-40G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details