TelephoneStuff.com CommScope - Uniprise Dual RG-6/1 PR22 Coaxial Cable, 1,000' 0458

Description
Non-plenum dual RG-6/1 PR22 coaxial cable with dual series 6, 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: Dual series 6, 18 AWG solid copper covered steel - Shields: Aluminum foil and 60% aluminum braid - Actuator cable: One pair 22 AWG, stranded bare copper - PE insulation
Description
Non-plenum dual RG-6/1 PR22 coaxial cable with dual series 6, 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: Dual series 6, 18 AWG solid copper covered steel - Shields: Aluminum foil and 60% aluminum braid - Actuator cable: One pair 22 AWG, stranded bare copper - PE insulation

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Dual RG-6/1 PR22 Coaxial Cable, 1,000' - 0458 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Dual RG-6/1 PR22 Coaxial Cable, 1,000'
0458
CommScope - Uniprise Dual RG-6/1 PR22 Coaxial Cable, 1,000' 0458
Non-plenum dual RG-6/1 PR22 coaxial cable with dual series 6, 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: Dual series 6, 18 AWG solid copper covered steel - Shields: Aluminum foil and 60% aluminum braid - Actuator cable: One pair 22 AWG, stranded bare copper - PE insulation

Non-plenum dual RG-6/1 PR22 coaxial cable with dual series 6, 18 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: Dual series 6, 18 AWG solid copper covered steel
- Shields: Aluminum foil and 60% aluminum braid
- Actuator cable: One pair 22 AWG, stranded bare copper
- PE insulation

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 0458
Product Name CommScope - Uniprise Dual RG-6/1 PR22 Coaxial Cable, 1,000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

L2201TX - 50 Ohm Triaxial Cable - L2201TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, Clear
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details