TelephoneStuff.com CommScope - Uniprise Non-Plenum RG-59 CATV Coaxial Cable 5572

Description
Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 67% aluminum braid - Jacket: flame-retardant PVC/ 0.035"
Description
Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 67% aluminum braid - Jacket: flame-retardant PVC/ 0.035"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Non-Plenum RG-59 CATV Coaxial Cable - 5572 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Non-Plenum RG-59 CATV Coaxial Cable
5572
CommScope - Uniprise Non-Plenum RG-59 CATV Coaxial Cable 5572
Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 67% aluminum braid - Jacket: flame-retardant PVC/ 0.035"

Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: foam PE/ 0.144"
- Shield: aluminum foil and 67% aluminum braid
- Jacket: flame-retardant PVC/ 0.035"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5572
Product Name CommScope - Uniprise Non-Plenum RG-59 CATV Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683842 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 6.56 ft (20 dm)
View Details
Female BNC Breakout to Miniature Alligator Clips - 1009M - E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Polyethylene Twinaxial Cable - B22B/U / B108A/U - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details
HLF 200 Cable - ET-06 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Product Category Cable
Cable Jacket LZSH
Cable Conductor Copper
View Details