TelephoneStuff.com Belden 20 AWG Solid Bare Copper RG-59/U Coaxial Cable,.. 543945

Description
New generation(R) RG-59/U type analog video/CCTV coax. Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 57 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam PE, .145" nom. - Shield Type & % Coverage: Bare copper braid, 95% - Jacket Material & Diameter: PVC (Black,White), .232" nom.
Description
New generation(R) RG-59/U type analog video/CCTV coax. Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 57 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam PE, .145" nom. - Shield Type & % Coverage: Bare copper braid, 95% - Jacket Material & Diameter: PVC (Black,White), .232" nom.

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper RG-59/U Coaxial Cable,.. - 543945 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper RG-59/U Coaxial Cable,..
543945
Belden 20 AWG Solid Bare Copper RG-59/U Coaxial Cable,.. 543945
New generation(R) RG-59/U type analog video/CCTV coax. Features: - Temperature Range: -30 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 57 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam PE, .145" nom. - Shield Type & % Coverage: Bare copper braid, 95% - Jacket Material & Diameter: PVC (Black,White), .232" nom.

New generation(R) RG-59/U type analog video/CCTV coax.
Features:
- Temperature Range: -30 to 75 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 57 lbs.
- Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032"
- Dielectric Material & Diameter: Gas injected foam PE, .145" nom.
- Shield Type & % Coverage: Bare copper braid, 95%
- Jacket Material & Diameter: PVC (Black,White), .232" nom.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 543945
Product Name Belden 20 AWG Solid Bare Copper RG-59/U Coaxial Cable,..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S33141 - 50 Ohm Coaxial RF Cable - S33141 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Clear
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip Braid
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details