TelephoneStuff.com Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000' 1189AP

Description
Series 6 plenum quad shield coaxial cable, flamarrest(R) jacket. Coaxial Cable Features: - Plenum Rated - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 137 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" nom. - Shield type: 1st layer - Bonded duofoil tape; 100%, 2nd layer - Tinned copper braid; 60%, 3rd layer - Duofoil(R) tape; 100%, 4th layer - Tinned copper braid; 40% - Jacket Material & Diameter: Flamarrest(natural), .248"
Description
Series 6 plenum quad shield coaxial cable, flamarrest(R) jacket. Coaxial Cable Features: - Plenum Rated - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 137 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" nom. - Shield type: 1st layer - Bonded duofoil tape; 100%, 2nd layer - Tinned copper braid; 60%, 3rd layer - Duofoil(R) tape; 100%, 4th layer - Tinned copper braid; 40% - Jacket Material & Diameter: Flamarrest(natural), .248"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000' - 1189AP - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000'
1189AP
Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000' 1189AP
Series 6 plenum quad shield coaxial cable, flamarrest(R) jacket. Coaxial Cable Features: - Plenum Rated - Temperature Range: -20 to 75 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 137 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Foam FEP, .170" nom. - Shield type: 1st layer - Bonded duofoil tape; 100%, 2nd layer - Tinned copper braid; 60%, 3rd layer - Duofoil(R) tape; 100%, 4th layer - Tinned copper braid; 40% - Jacket Material & Diameter: Flamarrest(natural), .248"

Series 6 plenum quad shield coaxial cable, flamarrest(R) jacket.
Coaxial Cable Features:
- Plenum Rated
- Temperature Range: -20 to 75 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 137 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Foam FEP, .170" nom.
- Shield type: 1st layer - Bonded duofoil tape; 100%, 2nd layer - Tinned copper braid; 60%, 3rd layer - Duofoil(R) tape; 100%, 4th layer - Tinned copper braid; 40%
- Jacket Material & Diameter: Flamarrest(natural), .248"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1189AP
Product Name Belden 18 AWG Solid Bare Copper RG6 Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 1683820 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 1.97 ft (6 dm)
View Details
TNC Male to Female Test Cable, RG142B/U - 1155 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Commercial RG 59/U Co-ax Cable - BC-59/U - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Conductor Copper
View Details