TelephoneStuff.com CommScope - Uniprise Outdoor RG-11 Coaxial Cable with.. 5910

Description
Outdoor RG-11 bonded foil coaxial cable with 0.072" messenger and 14 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable - Conductor: 14 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.280" - Shield: aluminum foil and 60% aluminum braid - Jacket: flame-retardant PVC/ 0.042"
Description
Outdoor RG-11 bonded foil coaxial cable with 0.072" messenger and 14 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable - Conductor: 14 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.280" - Shield: aluminum foil and 60% aluminum braid - Jacket: flame-retardant PVC/ 0.042"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise Outdoor RG-11 Coaxial Cable with.. - 5910 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise Outdoor RG-11 Coaxial Cable with..
5910
CommScope - Uniprise Outdoor RG-11 Coaxial Cable with.. 5910
Outdoor RG-11 bonded foil coaxial cable with 0.072" messenger and 14 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Broadband video/video distribution cable - Conductor: 14 AWG solid copper covered steel - Dielectric: foam polyethylene/ 0.280" - Shield: aluminum foil and 60% aluminum braid - Jacket: flame-retardant PVC/ 0.042"

Outdoor RG-11 bonded foil coaxial cable with 0.072" messenger and 14 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Broadband video/video distribution cable
- Conductor: 14 AWG solid copper covered steel
- Dielectric: foam polyethylene/ 0.280"
- Shield: aluminum foil and 60% aluminum braid
- Jacket: flame-retardant PVC/ 0.042"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5910
Product Name CommScope - Uniprise Outdoor RG-11 Coaxial Cable with..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

S46191 - 50 Ohm Coaxial RF Cable - S46191 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Brown Tint, Translucent
Cable Shielding Braid; Aluminum Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details