TelephoneStuff.com CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG.. 5571

Description
Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 40% aluminum braid - Jacket: flame-retardant PVC/ 0.035"
Description
Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 40% aluminum braid - Jacket: flame-retardant PVC/ 0.035"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG.. - 5571 - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG..
5571
CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG.. 5571
Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'. Features: - Conductor: 20 AWG solid copper covered steel - Dielectric: foam PE/ 0.144" - Shield: aluminum foil and 40% aluminum braid - Jacket: flame-retardant PVC/ 0.035"

Non-plenum RG-59 CATV coaxial cable with 20 AWG solid copper covered steel conductor. Available on reels in quantities of 1,000'.
Features:
- Conductor: 20 AWG solid copper covered steel
- Dielectric: foam PE/ 0.144"
- Shield: aluminum foil and 40% aluminum braid
- Jacket: flame-retardant PVC/ 0.035"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 5571
Product Name CommScope - Uniprise RG-59 CATV Coaxial Cable with 20 AWG..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Male BNC Breakout to 0.08″ Pin Plugs - 1014 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Product Category Cable Assembly
Cable Length 0.3333 ft (1.02 dm)
View Details
Steel industry, ETFE, FEP, PFA Cables, TD 838 CF TP -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket FEP, 6YM1 acc. to VDE 0207-6
Cable Conductor tinned copper strands acc. to ASTM B 286
Cable Shielding Braid; Foil
View Details
Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details