TelephoneStuff.com Belden 18 AWG Solid Bare Copper RG6/U Coaxial Cable, 1000' 1694A

Description
18 AWG Solid Bare Copper RG6/U Coaxial Cable is available in 1000' lengths and is precision type low serial Digital Video Coaxial Cable. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Minimum Bend Radius: 2.75" - Maximum Pulling Tension: 69 lbs. - Conductor Material and Diameter: 18 AWG Solid Bare Copper Covered Steel, 0.040" nominal - Dielectric Material and Diameter: Gas injected foam high density polyethylene, 0.180" nominal - Shield type and Percent Coverage: - First layer - Duofoil Shield Type, 100% Coverage - Second layer - Tinned Copper Braid, 95% Coverage - Jacket Material and Diameter: PVC, 0.275" nominal Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.
Description
18 AWG Solid Bare Copper RG6/U Coaxial Cable is available in 1000' lengths and is precision type low serial Digital Video Coaxial Cable. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Minimum Bend Radius: 2.75" - Maximum Pulling Tension: 69 lbs. - Conductor Material and Diameter: 18 AWG Solid Bare Copper Covered Steel, 0.040" nominal - Dielectric Material and Diameter: Gas injected foam high density polyethylene, 0.180" nominal - Shield type and Percent Coverage: - First layer - Duofoil Shield Type, 100% Coverage - Second layer - Tinned Copper Braid, 95% Coverage - Jacket Material and Diameter: PVC, 0.275" nominal Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper RG6/U Coaxial Cable, 1000' - 1694A - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper RG6/U Coaxial Cable, 1000'
1694A
Belden 18 AWG Solid Bare Copper RG6/U Coaxial Cable, 1000' 1694A
18 AWG Solid Bare Copper RG6/U Coaxial Cable is available in 1000' lengths and is precision type low serial Digital Video Coaxial Cable. Coaxial Cable Features: - Temperature Range: -30 to 75 degrees C - Minimum Bend Radius: 2.75" - Maximum Pulling Tension: 69 lbs. - Conductor Material and Diameter: 18 AWG Solid Bare Copper Covered Steel, 0.040" nominal - Dielectric Material and Diameter: Gas injected foam high density polyethylene, 0.180" nominal - Shield type and Percent Coverage: - First layer - Duofoil Shield Type, 100% Coverage - Second layer - Tinned Copper Braid, 95% Coverage - Jacket Material and Diameter: PVC, 0.275" nominal Returns: - Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

18 AWG Solid Bare Copper RG6/U Coaxial Cable is available in 1000' lengths and is precision type low serial Digital Video Coaxial Cable.
Coaxial Cable Features:
- Temperature Range: -30 to 75 degrees C
- Minimum Bend Radius: 2.75"
- Maximum Pulling Tension: 69 lbs.
- Conductor Material and Diameter: 18 AWG Solid Bare Copper Covered Steel, 0.040" nominal
- Dielectric Material and Diameter: Gas injected foam high density polyethylene, 0.180" nominal
- Shield type and Percent Coverage:
- First layer - Duofoil Shield Type, 100% Coverage
- Second layer - Tinned Copper Braid, 95% Coverage
- Jacket Material and Diameter: PVC, 0.275" nominal
Returns:
- Due to the specialized nature of this product and manufacturer requirements, this product is not returnable.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 1694A
Product Name Belden 18 AWG Solid Bare Copper RG6/U Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Miniature 32-24 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 24 to 32 AWG
View Details
4 Pos. Female Receptacle SIL RG178 Straight Cable Assembly, 150mm, single-end, Slotted Jackscrews - M80-FC105-04-0150L - Harwin Plc
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details