TelephoneStuff.com Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9116R

Description
Series 59, Duobond(R) II - 60% BRAID CATVR, CMR, or CMG. Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC(Black) .270"
Description
Series 59, Duobond(R) II - 60% BRAID CATVR, CMR, or CMG. Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC(Black) .270"

Suppliers

Company
Product
Description
Supplier Links
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' - 9116R - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
9116R
Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000' 9116R
Series 59, Duobond(R) II - 60% BRAID CATVR, CMR, or CMG. Cable Features: - Temperature Range: -30 to 80 degrees C - Min. Bend Radius: 3.0" - Max. Pulling Tension: 126 lbs. - Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040" - Dielectric Material & Diameter: Gas injected foam polyethylene, .180" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid. - Jacket Material & Diameter: PVC(Black) .270"

Series 59, Duobond(R) II - 60% BRAID CATVR, CMR, or CMG.
Cable Features:
- Temperature Range: -30 to 80 degrees C
- Min. Bend Radius: 3.0"
- Max. Pulling Tension: 126 lbs.
- Conductor Material & Diameter: 18 AWG solid bare copper covered steel, .040"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .180"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 60% aluminum braid.
- Jacket Material & Diameter: PVC(Black) .270"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9116R
Product Name Belden 18 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Floating Shield SHV-5 Coaxial Connector, 50 Ohm Coaxial Cable w/ Kapton Insulation, 19″ Length - A7321-1-CN - MPF Products, INC.
Specs
Product Category Cable Assembly
Cable Length 1.58 ft (4.83 dm)
View Details
S40501 - 50 Ohm Coaxial RF Cable - S40501 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Solid Blue
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Braid
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details