TelephoneStuff.com Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 9104

Description
Series 59, Duobond(R) II - 67% braid CATV or CM rated. Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 104 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid. - Jacket Material & Diameter: PVC .237"
Description
Series 59, Duobond(R) II - 67% braid CATV or CM rated. Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 104 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid. - Jacket Material & Diameter: PVC .237"

Suppliers

Company
Product
Description
Supplier Links
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' - 9104 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
9104
Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000' 9104
Series 59, Duobond(R) II - 67% braid CATV or CM rated. Cable Features: - Temperature Range: -40 to 80 degrees C - Min. Bend Radius: 2.5" - Max. Pulling Tension: 104 lbs. - Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032" - Dielectric Material & Diameter: Gas injected foam polyethylene, .144" - Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid. - Jacket Material & Diameter: PVC .237"

Series 59, Duobond(R) II - 67% braid CATV or CM rated.
Cable Features:
- Temperature Range: -40 to 80 degrees C
- Min. Bend Radius: 2.5"
- Max. Pulling Tension: 104 lbs.
- Conductor Material & Diameter: 20 AWG solid bare copper covered steel, .032"
- Dielectric Material & Diameter: Gas injected foam polyethylene, .144"
- Shield type: 1st layer - Bonded duofoil, 2nd layer - 67% aluminum braid.
- Jacket Material & Diameter: PVC .237"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 9104
Product Name Belden 20 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Product Category Cable Assembly
Cable Length 9.84 ft (30 dm)
Nominal Impedance 50 ohms
View Details
Coaxial Cable - 1683836 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
Cable Length 3.28 ft (10 dm)
View Details
Ethernet Cable - 1745307 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Category Cable Assembly
Cable Jacket Lszh
Cable Shielding S/ftp
View Details