TelephoneStuff.com Genesis Cable 14 AWG RG11 Coaxial Cable (1000') 50181008

Description
Coaxial antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Sunlight resistant. Cable Features: - 14 AWG copper covered steel conductor - 60% aluminum braided shield - Black jacket - Dielectric core - Not for use in risers and plenums
Description
Coaxial antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Sunlight resistant. Cable Features: - 14 AWG copper covered steel conductor - 60% aluminum braided shield - Black jacket - Dielectric core - Not for use in risers and plenums

Suppliers

Company
Product
Description
Supplier Links
Genesis Cable 14 AWG  RG11 Coaxial Cable (1000') - 50181008 - TelephoneStuff.com
Huntington Beach, CA, USA
Genesis Cable 14 AWG RG11 Coaxial Cable (1000')
50181008
Genesis Cable 14 AWG RG11 Coaxial Cable (1000') 50181008
Coaxial antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Sunlight resistant. Cable Features: - 14 AWG copper covered steel conductor - 60% aluminum braided shield - Black jacket - Dielectric core - Not for use in risers and plenums

Coaxial antenna cable for audio/video, radio frequency, CATV-MATV, CCTV and computer/data processing transmissions. Sunlight resistant.
Cable Features:
- 14 AWG copper covered steel conductor
- 60% aluminum braided shield
- Black jacket
- Dielectric core
- Not for use in risers and plenums

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 50181008
Product Name Genesis Cable 14 AWG RG11 Coaxial Cable (1000')
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

V75268 - 75 Ohm Coaxial Cable - V75268 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Red
Cable Conductor Silver-plated copper center conductor
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details