TelephoneStuff.com CommScope - Uniprise RG-59/2-18 AWG Coaxial Cable 2054K

Description
Plenum RG-59/2-18 AWG coaxial cable with 20 AWG solid bare copper center conductor and 18 AWG pair bare copper center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid bare copper/10.5 Ohm and 18 AWG pair (7x26) bare copper - Dielectric: Foam FEP/0.135" - Shield: 95% bare copper braid - Jacket Thickness: PVDF(K) - .015" CommFlex(V) - .016"
Description
Plenum RG-59/2-18 AWG coaxial cable with 20 AWG solid bare copper center conductor and 18 AWG pair bare copper center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid bare copper/10.5 Ohm and 18 AWG pair (7x26) bare copper - Dielectric: Foam FEP/0.135" - Shield: 95% bare copper braid - Jacket Thickness: PVDF(K) - .015" CommFlex(V) - .016"

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-59/2-18 AWG Coaxial Cable - 2054K - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-59/2-18 AWG Coaxial Cable
2054K
CommScope - Uniprise RG-59/2-18 AWG Coaxial Cable 2054K
Plenum RG-59/2-18 AWG coaxial cable with 20 AWG solid bare copper center conductor and 18 AWG pair bare copper center conductor. Available on reels in quantities of 1,000'. Features: - Center Conductor: 20 AWG solid bare copper/10.5 Ohm and 18 AWG pair (7x26) bare copper - Dielectric: Foam FEP/0.135" - Shield: 95% bare copper braid - Jacket Thickness: PVDF(K) - .015" CommFlex(V) - .016"

Plenum RG-59/2-18 AWG coaxial cable with 20 AWG solid bare copper center conductor and 18 AWG pair bare copper center conductor. Available on reels in quantities of 1,000'.
Features:
- Center Conductor: 20 AWG solid bare copper/10.5 Ohm and 18 AWG pair (7x26) bare copper
- Dielectric: Foam FEP/0.135"
- Shield: 95% bare copper braid
- Jacket Thickness: PVDF(K) - .015" CommFlex(V) - .016"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2054K
Product Name CommScope - Uniprise RG-59/2-18 AWG Coaxial Cable
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

HT77300F - 50 Ohm High Frequency RF Cable - HT77300F - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded FEP, Olive Drab
Cable Shielding Braid; Foil Braid; Silver-Plated Copper Flat Strip
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details