TelephoneStuff.com Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' 613948

Description
New Generation(R) RG-11 type plenum coaxial for analog video/CCTV applications. Features: - Temperature Rating: -20 to 125 deg. C - Min. Bend Radius: 3.50" - Max Pulling Tension: 144 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper, .064" nom. - Dielectric Material & Diameter: Foam FEP, .274" nom. - Shield type: Bare copper braid; 95%. - Jacket Material & Diameter: PVDF(white) .348" NOM.
Description
New Generation(R) RG-11 type plenum coaxial for analog video/CCTV applications. Features: - Temperature Rating: -20 to 125 deg. C - Min. Bend Radius: 3.50" - Max Pulling Tension: 144 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper, .064" nom. - Dielectric Material & Diameter: Foam FEP, .274" nom. - Shield type: Bare copper braid; 95%. - Jacket Material & Diameter: PVDF(white) .348" NOM.

Suppliers

Company
Product
Description
Supplier Links
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' - 613948 - TelephoneStuff.com
Huntington Beach, CA, USA
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000'
613948
Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000' 613948
New Generation(R) RG-11 type plenum coaxial for analog video/CCTV applications. Features: - Temperature Rating: -20 to 125 deg. C - Min. Bend Radius: 3.50" - Max Pulling Tension: 144 lbs. - Conductor Material & Diameter: 14 AWG solid bare copper, .064" nom. - Dielectric Material & Diameter: Foam FEP, .274" nom. - Shield type: Bare copper braid; 95%. - Jacket Material & Diameter: PVDF(white) .348" NOM.

New Generation(R) RG-11 type plenum coaxial for analog video/CCTV applications.
Features:
- Temperature Rating: -20 to 125 deg. C
- Min. Bend Radius: 3.50"
- Max Pulling Tension: 144 lbs.
- Conductor Material & Diameter: 14 AWG solid bare copper, .064" nom.
- Dielectric Material & Diameter: Foam FEP, .274" nom.
- Shield type: Bare copper braid; 95%.
- Jacket Material & Diameter: PVDF(white) .348" NOM.

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 613948
Product Name Belden 14 AWG Solid Bare Copper Coaxial Cable, 1000'
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

L8620TX - 50 Ohm Triaxial Cable - L8620TX - PIC Wire & Cable
Specs
Product Category Cable
Cable Type Triaxial
Cable Jacket Extruded FEP, White
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details