TelephoneStuff.com CommScope - Uniprise RG-11 Coaxial Cable with 14 AWG Solid.. 2284K

Description
Plenum RG-11 coaxial cable with 14 AWG solid bare copper conductor. Minimum of 5,000 feet. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam FEP/ 0.280 - Shield: Aluminum foil and 60% aluminum braid - Jacket: PVDF(K)/ 0.020
Description
Plenum RG-11 coaxial cable with 14 AWG solid bare copper conductor. Minimum of 5,000 feet. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam FEP/ 0.280 - Shield: Aluminum foil and 60% aluminum braid - Jacket: PVDF(K)/ 0.020

Suppliers

Company
Product
Description
Supplier Links
CommScope - Uniprise RG-11 Coaxial Cable with 14 AWG Solid.. - 2284K - TelephoneStuff.com
Huntington Beach, CA, USA
CommScope - Uniprise RG-11 Coaxial Cable with 14 AWG Solid..
2284K
CommScope - Uniprise RG-11 Coaxial Cable with 14 AWG Solid.. 2284K
Plenum RG-11 coaxial cable with 14 AWG solid bare copper conductor. Minimum of 5,000 feet. Features: - Security/CCTV cable - Conductor: 14 AWG solid bare copper - Dielectric: Foam FEP/ 0.280 - Shield: Aluminum foil and 60% aluminum braid - Jacket: PVDF(K)/ 0.020

Plenum RG-11 coaxial cable with 14 AWG solid bare copper conductor. Minimum of 5,000 feet.
Features:
- Security/CCTV cable
- Conductor: 14 AWG solid bare copper
- Dielectric: Foam FEP/ 0.280
- Shield: Aluminum foil and 60% aluminum braid
- Jacket: PVDF(K)/ 0.020

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Coaxial Cables and Triaxial Cables
Product Number 2284K
Product Name CommScope - Uniprise RG-11 Coaxial Cable with 14 AWG Solid..
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

UH25107 - Ultralite 50 Ohm Coaxial RF Cable - UH25107 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket Extruded ETFE , White (Laser Markable)
Cable Shielding Braid; Silver-Plated Copper Flat Spiral Wrap
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Product Category Cable Assembly
Cable Jacket ETFE jacket
View Details
Microminiature 50-34 AWG Coaxial Cable -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Shielding Braid; Sprial
North American 34 to 50 AWG
View Details